EN
  • EN
  • DE

PIC18F4458-I/PT

Part No PIC18F4458-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 44TQFP / MCU 8-bit PIC RISC 24KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792093-PIC18F4458-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4458
Introduction Date July 10, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4458-I/PT CAD Model

Description

Microchip Technology PIC18F4458-I/PT Microcontroller

The PIC18F4458-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology. The PIC18F4458-I/PT is specifically designed to cater to a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and communication devices.

Key Features:

  • Core: The device is built around a powerful PIC18 8-bit core with a maximum CPU speed of 48 MHz, providing ample processing power for complex tasks and algorithms.
  • Memory: It comes with 32KB of flash program memory, 2KB of RAM, and 256 bytes of EEPROM, allowing for flexible data storage and management.
  • I/O Ports: The microcontroller offers 35 programmable I/O lines, giving developers the freedom to connect a variety of peripherals and sensors.
  • Analog-to-Digital Converter: Equipped with a 10-bit, 13-channel ADC, the PIC18F4458-I/PT can handle multiple analog inputs for real-time data processing.
  • Communication Interfaces: Multiple communication options are available, including USART, SPI, and I2C modules, facilitating easy integration with other systems and components.
  • Timers: Features include one 8-bit timer and three 16-bit timers, which are essential for time-sensitive control tasks.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The component is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for compact PCB layouts.

Applications:

The versatility of the PIC18F4458-I/PT makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Advanced automotive systems
  • Industrial automation and control
  • Smart home devices and IoT applications
  • Medical devices and instrumentation
  • Consumer electronics
  • Communication systems

With its combination of power, memory, and I/O flexibility, the PIC18F4458-I/PT microcontroller from Microchip Technology is a robust solution for designers who require a dependable and adaptable microcontroller for their sophisticated electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9131 $68.9131
3+ $56.5442 $169.6326
4+ $54.7770 $219.1080
5+ $53.0099 $265.0495
6+ $51.2427 $307.4562
8+ $45.9424 $367.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess