EN
  • EN
  • DE

PIC18F4510-I/ML

Part No PIC18F4510-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN / MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792095-PIC18F4510-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4510
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4510-I/ML CAD Model

Description

Product Overview: PIC18F4510-I/ML

The PIC18F4510-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is a member of Microchip's extensive PIC18F family, which is renowned for its robust architecture, versatile features, and suitability for a wide range of applications.

Key Features:

  • Core: The PIC18F4510-I/ML is built around a powerful PIC18 core with an 8-bit architecture, offering a perfect balance between processing power and power consumption.
  • Memory: It comes with 32KB of flash program memory, allowing ample space for complex programs and algorithms. Additionally, it has 1536 bytes of RAM and 256 bytes of EEPROM for data storage.
  • Digital/Analog Peripherals: The device includes 10-bit, 13-channel Analog-to-Digital Converters (ADCs), which provide precision sensing capabilities. It also has multiple 8-bit and 16-bit timers, along with PWM modules for accurate timing and control operations.
  • I/O Ports: With up to 34 programmable input/output pins, the PIC18F4510-I/ML offers flexibility for interfacing with a wide variety of peripheral devices.
  • Communication Interfaces: The MCU supports serial communication via USART, SPI, and I²C modules, enabling easy connectivity with other microcontrollers, sensors, and actuators.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, catering to low-power and battery-powered applications.
  • Temperature Range: The device is robust and reliable, with an operational temperature range from -40°C to +85°C.
  • Packaging: The PIC18F4510-I/ML is available in a 44-pin QFN package, which is suitable for space-constrained applications.

Applications:

The versatile nature of the PIC18F4510-I/ML makes it ideal for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Applications
  • Robotics
  • Medical Devices
  • Consumer Electronics
  • Communication Systems

With its robust set of features and Microchip's commitment to quality, the PIC18F4510-I/ML MCU stands as a top choice for developers and engineers looking for a reliable and versatile microcontroller for their next project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess