EN
  • EN
  • DE

PIC18F4515-I/PT

Part No PIC18F4515-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238254-PIC18F4515-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4515
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F4515-I/PT CAD Model

Description

Product Overview: PIC18F4515-I/PT

The PIC18F4515-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed with an advanced RISC architecture, this MCU offers a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The device is equipped with a powerful PIC18 core with an operating speed of up to 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It boasts 32KB of flash memory, which is ideal for storing application code, and 1536 bytes of RAM for efficient data handling.
  • I/O Pins: The MCU comes with 34 programmable input/output pins, offering flexibility for interfacing with various peripherals and sensors.
  • Communication Interfaces: It includes a range of communication peripherals such as SPI, I2C, and USART, enabling easy data exchange with other devices.
  • 10-bit Analog-to-Digital Converter: The integrated 10-bit ADC with up to 13 channels allows the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Timers: Multiple timers, including an 8-bit and three 16-bit timers, provide precise timing and measurement capabilities.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications.
  • Supply Voltage: It operates within a supply voltage range of 2.0V to 5.5V, accommodating various power supply conditions.

Package and Temperature Range

The PIC18F4515-I/PT is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

This MCU is versatile and can be used in various applications, including industrial control systems, automotive electronics, robotics, consumer electronics, and Internet of Things (IoT) devices. Its extensive feature set and programmability make it a go-to choice for designers seeking a robust and flexible microcontroller solution.

With its combination of performance, memory, and rich peripheral set, the PIC18F4515-I/PT from Microchip Technology stands out as a powerful component for your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess