EN
  • EN
  • DE

PIC18F452-I/L

Part No PIC18F452-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 276327-PIC18F452-I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F452-I/L CAD Model

Description

Microchip Technology's PIC18F452-I/L Microcontroller

The PIC18F452-I/L is a high-performance microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This powerful component is based on Microchip's advanced PIC18 architecture and is particularly suited for projects that require a robust operating system and real-time responsiveness.

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the PIC18F452-I/L is designed for easy integration into both prototyping breadboards and final product designs. It operates with an enhanced flash memory of 32KB, which provides ample space for complex programs and algorithms. Additionally, the microcontroller boasts 1536 bytes of RAM and 256 bytes of EEPROM, which allows for efficient data storage and retrieval without external memory components.

One of the standout features of the PIC18F452-I/L is its 10-bit, 8-channel Analog-to-Digital Converter (ADC), making it an ideal choice for applications that require precise sensor data acquisition, such as in automation and control systems. The device also includes two capture/compare/PWM functions and a synchronous serial port that can be configured for either 3-wire Serial Peripheral Interface (SPI) or 2-wire Inter-Integrated Circuit (I²C) communication.

The microcontroller operates within an extended temperature range of -40°C to 85°C and has an input clock frequency of up to 40 MHz, providing a robust solution for industrial-grade applications. Moreover, the PIC18F452-I/L features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), ensuring reliable operation under varying power conditions.

For developers, Microchip offers comprehensive support, including development tools, software libraries, and a vibrant community forum. The PIC18F452-I/L is compatible with the MPLAB Integrated Development Environment (IDE), which provides a full suite of development tools to streamline the programming process.

In conclusion, the PIC18F452-I/L from Microchip Technology is a potent microcontroller that combines performance, flexibility, and reliability, making it an excellent choice for advanced embedded systems and demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0336 $54.1008
7+ $14.7968 $103.5776
11+ $14.3344 $157.6784
15+ $13.8720 $208.0800
19+ $13.4096 $254.7824
25+ $12.0224 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess