EN
  • EN
  • DE

PIC18F452-I/PT

Part No PIC18F452-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 087626-PIC18F452-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F452-I/PT CAD Model

Description

Product Overview: PIC18F452-I/PT

The PIC18F452-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed with an advanced RISC architecture, this MCU provides a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications in the embedded systems domain.

Key Features

  • Core: PIC18 with an 8-bit architecture that delivers powerful performance with easy-to-use instructions.
  • Speed: Capable of operating at a maximum frequency of 40MHz, providing swift processing for time-sensitive tasks.
  • Program Memory: Equipped with 32KB of flash memory, allowing ample space for complex programs and software.
  • RAM: 1536 bytes of RAM for efficient data handling and storage during operations.
  • I/O Pins: Features 34 programmable input/output pins, offering versatility in connecting various peripherals.
  • Timers: Includes timers and counters for accurate event timing and pulse width modulation (PWM) for motor control and other applications.
  • Communication Peripherals: Comes with multiple built-in communication interfaces such as USART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 13 channels provides precise analog signal measurement.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C.
  • Package: Available in a 44-pin TQFP (Thin Quad Flat Pack) package, suitable for surface-mount technology (SMT).

Applications

The versatility of the PIC18F452-I/PT allows it to be used in a multitude of applications ranging from industrial control systems, automotive electronics, to consumer electronic devices. Its robust feature set makes it particularly well-suited for complex tasks such as advanced motor control, automation, sensor interfacing, and communication systems.

Conclusion

In summary, the PIC18F452-I/PT by Microchip Technology is a feature-rich and reliable microcontroller that offers a perfect solution for designers looking to balance performance with power efficiency. Its extensive set of peripherals, wide operating temperature range, and generous memory capacity make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1956 $55.1736
14+ $7.5451 $105.6314
21+ $7.3094 $153.4974
29+ $7.0736 $205.1344
37+ $6.8378 $252.9986
49+ $6.1304 $300.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess