EN
  • EN
  • DE

PIC18F45J10T-I/PT

Part No PIC18F45J10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin High-Performance, RISC Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238261-PIC18F45J10T-I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC18F45J10
Introduction Date June 26, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F45J10T-I/PT CAD Model

Description

Microchip Technology's PIC18F45J10T-I/PT Microcontroller

The PIC18F45J10T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This component is part of the PIC18F series, which is well-suited for a wide range of applications, from industrial control systems to consumer electronics. The PIC18F45J10T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications.

At the core of the PIC18F45J10T-I/PT is a powerful 8-bit CPU with a maximum speed of 40 MHz, providing the computational power needed for complex tasks. It boasts a substantial program memory of 32KB, allowing developers to store larger programs or multiple firmware applications. Additionally, with 1536 bytes of RAM and 256 bytes of EEPROM, this MCU can handle data-intensive operations and provide non-volatile storage for critical data.

One of the standout features of the PIC18F45J10T-I/PT is its Enhanced Flash memory technology, which provides a reliable and efficient storage solution for the device's firmware. This technology ensures long-term stability of the application code and simplifies the process of in-circuit updates, making maintenance and upgrades more convenient.

The microcontroller also offers a rich set of peripherals, including a 10-bit A/D converter with up to 13 channels, allowing for precise analog signal measurement. It has multiple communication interfaces such as SPI, I2C, and USART, which enable it to connect with other devices and form the backbone of complex systems. Additionally, the device features several timers, PWM modules, and other resources that support a broad array of functionalities.

Designed with power efficiency in mind, the PIC18F45J10T-I/PT is equipped with power-managed modes, which include Power Save, Standby, and Idle modes. These modes help reduce power consumption during periods of inactivity, making the MCU an excellent choice for battery-operated devices.

Overall, the PIC18F45J10T-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers designers the flexibility and performance needed to create sophisticated and reliable electronic products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7333 $52.3998
14+ $7.1658 $100.3212
22+ $6.9419 $152.7218
30+ $6.7180 $201.5400
39+ $6.4940 $253.2660
52+ $5.8222 $302.7544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess