EN
  • EN
  • DE

PIC18F45K42T-I/ML

Part No PIC18F45K42T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000324-PIC18F45K42T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tape & Reel (TR)
Core Processor PIC
Speed 64MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F45K42T-I/ML CAD Model

Description

Microchip Technology's PIC18F45K42T-I/ML Microcontroller

The PIC18F45K42T-I/ML from Microchip Technology is a high-performance microcontroller unit (MCU) that is part of the expansive PIC18 family, renowned for its versatility and efficiency in a wide range of applications. This particular MCU comes in a 44-pin QFN (Quad Flat No-lead) package, offering a compact footprint suitable for space-constrained applications.

With a core running at up to 64 MHz, the PIC18F45K42T-I/ML is built to handle complex tasks and processes. It features a robust set of peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication interfaces such as SPI, I2C, and EUSART, and a Low-Power RF transceiver for wireless communication capabilities.

Memory is an essential aspect of any microcontroller, and the PIC18F45K42T-I/ML does not disappoint with 32 KB of Flash program memory and 4 KB of SRAM. This generous memory allocation allows for the storage of larger programs and more variables, making it easier to create complex applications without the need for external memory components.

One of the standout features of this MCU is its power management capabilities. The PIC18F45K42T-I/ML offers multiple power modes, including idle and doze, which help reduce power consumption, thereby extending the life of battery-powered devices. Its wide operating voltage range of 1.8V to 3.6V provides flexibility in power supply design, making it suitable for various applications.

Designed with robustness in mind, the PIC18F45K42T-I/ML operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Additionally, it incorporates safety features such as Brown-out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC), which enhance the stability and functionality of the end application.

Overall, the PIC18F45K42T-I/ML is a powerful and flexible MCU that is well-suited for industrial control systems, automotive applications, IoT devices, and many other sophisticated electronic systems. Its combination of processing power, memory, and advanced peripherals, all within a compact package, make it an excellent choice for designers looking to balance performance with space and power constraints.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess