EN
  • EN
  • DE

PIC18F4685T-I/PT

Part No PIC18F4685T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196711-PIC18F4685T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F4685T-I/PT CAD Model

Description

Microchip Technology's PIC18F4685T-I/PT Microcontroller

The PIC18F4685T-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This powerful component is part of the PIC18F series, known for their enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology. The PIC18F4685T-I/PT is designed to operate with a wide voltage range and is optimized for low-power consumption, making it an ideal choice for battery-powered applications and energy-efficient devices.

The device features a robust architecture with an extended instruction set that provides the flexibility needed for more complex programming. It is equipped with 96 KB of flash memory, allowing for ample space for application code, and 3,328 bytes of RAM for data storage. Additionally, the MCU includes 1 KB of EEPROM, which is useful for data storage that must be preserved during power cycles.

With a total of 40 pins, this MCU offers a variety of peripherals. It includes 36 I/O pins, which are highly configurable and can handle multiple functions. The microcontroller also boasts a 10-bit, 16-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data that the MCU can process.

For communication purposes, the PIC18F4685T-I/PT supports serial programming and multiple communication protocols including USART, SPI, and I2C, providing versatility in connecting with other devices and modules. The MCU operates at an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

The TQFP (Thin Quad Flat Package) form factor of the PIC18F4685T-I/PT makes it a compact solution for space-constrained applications. The surface-mount technology (SMT) package allows for efficient assembly in automated manufacturing processes, offering a streamlined approach to device production.

In summary, the PIC18F4685T-I/PT by Microchip Technology is a feature-rich, versatile microcontroller that combines performance, power efficiency, and a wide range of peripherals, making it an excellent choice for advanced control systems, automotive applications, and various embedded system projects.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0015 $50.0030
5+ $20.5141 $102.5705
8+ $19.8730 $158.9840
11+ $19.2319 $211.5509
14+ $18.5909 $260.2726
18+ $16.6677 $300.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess