EN
  • EN
  • DE

PIC18F46K22-I/MV

Part No PIC18F46K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFQFN Exposed Pad
Manufacturer Package 40-UQFN (5x5)
Win Source Part Number 1238276-PIC18F46K22-I/MV
Manufacturer Homepage www.microchip.com
Family Name PIC18F46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-I/MV CAD Model

Description

Microchip Technology's PIC18F46K22-I/MV Microcontroller

The PIC18F46K22-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This versatile MCU is part of Microchip's extensive PIC18F K22 family, known for its robust architecture, rich set of features, and low power consumption.

The PIC18F46K22-I/MV operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications. It boasts a 64KB Flash memory, providing ample space for complex programs and data storage. With 3,936 bytes of RAM and 1,024 bytes of EEPROM, this MCU can handle multitasking and data manipulation with ease.

This particular model comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor, which is ideal for prototyping and small-scale production. The MCU's clock speed can reach up to 64 MHz, ensuring swift processing and response times. It also supports various communication protocols, including SPI, I2C, and EUSART, allowing for versatile connectivity options with other devices and peripherals.

Featuring an extended instruction set, the PIC18F46K22-I/MV provides enhanced computational capabilities. Its 10-bit, 28-channel Analog-to-Digital Converter (ADC) makes it an excellent choice for sensor interfacing and analog signal processing. Additionally, it includes two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications, broadening its utility in interactive devices.

The MCU's multiple timers, PWM modules, and interrupt capabilities enable precise timing and control for real-time applications. For security and data integrity, it incorporates a Programmable Brown-Out Reset (PBOR), Watchdog Timer (WDT), and Extended Watchdog Timer (EWDT).

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process. The PIC18F46K22-I/MV is supported by the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified programming and configuration.

In summary, the PIC18F46K22-I/MV from Microchip Technology is a feature-rich and flexible MCU that is well-suited for a multitude of applications requiring reliability, efficiency, and performance.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9459 $59.6754
13+ $9.3042 $120.9546
20+ $8.9834 $179.6680
28+ $8.3418 $233.5704
36+ $8.0209 $288.7524
45+ $7.7001 $346.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess