EN
  • EN
  • DE

PIC18F46K40-I/PT

Part No PIC18F46K40-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP  /  PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F46K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 963875-PIC18F46K40-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F46K40-I/PT CAD Model

Description

The PIC18F46K40-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology. It is based on the PIC18F46K40 family of microcontrollers, which are known for their low power consumption, high performance, and wide range of features.

The PIC18F46K40-I/PT features a 64MHz clock speed, 64KB of flash memory, 4KB of RAM, and 256B of EEPROM. It also includes a wide range of peripherals, including:

10-bit ADC2 5-bit DAC Comparator PWM CCP CWG HLT WWDT SCAN/CRC ZCD PPS EUSART SPI/I2C IDLE/DOZE/PMD The PIC18F46K40-I/PT is packaged in a 44-TQFP (10x10) package. It is available in both commercial and industrial temperature grades.

Applications The PIC18F46K40-I/PT is a versatile microcontroller that can be used in a wide range of applications, including:

Industrial automation Consumer electronics Automotive Medical devices Security systems Communication systems Power management Lighting control And many more Features and benefits The PIC18F46K40-I/PT offers a number of features and benefits that make it a good choice for a wide range of applications. These features include:

High performance: The PIC18F46K40-I/PT features a 64MHz clock speed, which makes it one of the fastest 8-bit microcontrollers on the market. Low power consumption: The PIC18F46K40-I/PT is designed to consume very little power, even when running at full speed. This makes it ideal for battery-powered and other applications where power consumption is a concern. Wide range of peripherals: The PIC18F46K40-I/PT includes a wide range of peripherals, making it suitable for a wide range of applications. Easy to use: The PIC18F46K40-I/PT is easy to use and program. There are a number of resources available to help developers get started, including development boards, compilers, and debuggers. Programming The PIC18F46K40-I/PT can be programmed using a variety of compilers, including the Microchip MPLAB XC8 compiler and the IAR Embedded Workbench compiler. There are also a number of third-party compilers available.

Development tools There are a number of development tools available for the PIC18F46K40-I/PT, including:

Microchip MPLAB X IDE: A free and open-source IDE for developing applications for Microchip microcontrollers. Microchip MPLAB ICD 4: A debugger/programmer for Microchip microcontrollers. Microchip PICkit 4: A low-cost debugger/programmer for Microchip microcontrollers. There are also a number of third-party development tools available. Conclusion The PIC18F46K40-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology. It is based on the PIC18F46K40 family of microcontrollers, which are known for their low power consumption, high performance, and wide range of features.

The PIC18F46K40-I/PT is a versatile microcontroller that can be used in a wide range of applications. It is easy to use and program, and there are a number of development tools available to help developers get started.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8162 $50.6916
44+ $2.3107 $101.6708
68+ $2.2385 $152.2180
93+ $2.1663 $201.4659
120+ $2.0941 $251.2920
160+ $1.8775 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,290 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess