EN
  • EN
  • DE

PIC18F8621-I/PT

Part No PIC18F8621-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High-Performance, 64-Kbyte Enhanced Flash Microcontrollers with A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238308-PIC18F8621-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F8621
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F8621-I/PT CAD Model

Description

The PIC18F8621-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This cutting-edge MCU is part of Microchip's popular PIC18F family, known for their robust architecture, rich feature set, and versatility in various applications.

Key Features

  • Core: PIC18 with an 8-bit architecture that provides a perfect balance between power consumption and processing capability.
  • Speed: Operating at a maximum frequency of 40 MHz, it delivers a rapid instruction execution rate.
  • Memory: Comes equipped with 64KB of flash memory, ensuring ample space for complex programs and applications.
  • I/O Pins: Boasts 68 programmable input/output pins, offering extensive interfacing capabilities.
  • Timers: Features multiple timers, including an 8-bit and several 16-bit timers, which are essential for tasks requiring precise timing.
  • Communication Peripherals: Includes a variety of communication interfaces such as SPI, I2C, and UART, enabling easy integration with other devices and systems.
  • ADC: Contains a 10-bit Analog-to-Digital Converter with up to 16 channels, making it ideal for interfacing with analog sensors.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: Available in a TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences.

Applications

The PIC18F8621-I/PT is an ideal choice for a wide range of applications due to its flexibility and comprehensive feature set. It is commonly used in industrial control systems, automotive electronics, robotics, medical devices, and communication systems. Its robustness and adaptability make it a go-to MCU for developers looking for a reliable and scalable solution for their projects.

Conclusion

In summary, the PIC18F8621-I/PT from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features to meet the demands of complex and sophisticated electronic applications. Its extensive memory, wide range of peripherals, and robust design make it an excellent choice for engineers and hobbyists alike.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1024 $68.2048
4+ $27.9815 $111.9260
6+ $27.1071 $162.6426
8+ $26.2327 $209.8616
10+ $25.3582 $253.5820
14+ $22.7350 $318.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess