EN
  • EN
  • DE

PIC18F67J60T-I/PT

Part No PIC18F67J60T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 41.667MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 39
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 3808 x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number PIC18F67J60
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758304-PIC18F67J60T-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F67J60T-I/PT CAD Model

Description

Microchip Technology's PIC18F67J60T-I/PT Microcontroller

The PIC18F67J60T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its integration of Ethernet connectivity and powerful microcontroller capabilities. This particular device is a member of the PIC18F family, which is well-known for its robust architecture and versatility in handling complex tasks in embedded systems.

This MCU is equipped with a 10/100 Ethernet MAC and PHY, which makes it an ideal choice for networked applications. The integrated Ethernet support allows for easy and direct connection to local area networks, enabling the microcontroller to participate in Internet of Things (IoT) applications, industrial automation, home automation, and any other networked system that requires a reliable microcontroller with built-in networking capabilities.

The PIC18F67J60T-I/PT operates at a voltage range of 2.0V to 3.6V and features a 64-pin TQFP (Thin Quad Flat Package) form factor. This compact packaging allows for a smaller footprint on the PCB, making it suitable for space-constrained designs without compromising on functionality.

With a generous 128 KB of flash memory and 3.8 KB of RAM, this microcontroller is well-suited for applications that require ample storage for code and data. Additionally, the device supports a wide range of peripherals including timers, serial communication interfaces such as SPI and I2C, and analog-to-digital converters (ADCs), which provide the flexibility needed to handle various I/O requirements and analog inputs.

The MCU's robust feature set is complemented by Microchip's MPLAB® development environment, which offers a comprehensive suite of tools for code development, simulation, and debugging. This facilitates a smoother design process and faster time-to-market for developers working with the PIC18F67J60T-I/PT.

In summary, the PIC18F67J60T-I/PT from Microchip Technology is a powerful and versatile microcontroller that stands out for its integrated Ethernet interface and robust set of features. It is an excellent choice for designers looking to create sophisticated networked devices within a compact and energy-efficient design envelope.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9075 $63.6300
8+ $13.0523 $104.4184
12+ $12.6444 $151.7328
17+ $12.2365 $208.0205
22+ $11.8286 $260.2292
29+ $10.6050 $307.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess