EN
  • EN
  • DE

PIC18F67K22T-I/PTRSL

Part No PIC18F67K22T-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F67
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349420-PIC18F67K22T-I/PTRSL
Ultra Librarian 3D Model Ultra Librarian PIC18F67K22T-I/PTRSL CAD Model

Description

Microchip Technology PIC18F67K22T-I/PTRSL Microcontroller

The PIC18F67K22T-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and versatility. This particular MCU is part of the PIC18F K22 family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. Its advanced features and extensive peripheral set make it an ideal choice for developers looking for a reliable and efficient solution for their complex projects.

Key Features

  • CPU: The device is built around a high-performance PIC18 core with an operating speed of up to 64 MHz, providing the computational power needed for demanding applications.
  • Program Memory: It comes with 128 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: With 4 KB of RAM, this MCU can handle multiple tasks and process a significant amount of data without compromising performance.
  • EEPROM: The inclusion of 1 KB of EEPROM offers convenient non-volatile storage for critical data that must be preserved during power cycles.
  • I/O Pins: The MCU boasts 52 I/O pins, providing extensive interfacing capabilities with external devices and sensors.
  • Communication Peripherals: It features multiple communication interfaces, including SPI, I2C, and UART, to ensure seamless connectivity with other devices.
  • Analog Features: The device is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, enabling precise measurement of analog signals.
  • Timers and PWM: It includes several timers and up to 5 Enhanced Capture/Compare/PWM (ECCP) modules for accurate timing and control applications.
  • Extended Temperature Range: The MCU operates within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The PIC18F67K22T-I/PTRSL is available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the PIC18F67K22T-I/PTRSL makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Home automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

In conclusion, the PIC18F67K22T-I/PTRSL from Microchip Technology is a powerful and flexible MCU that offers a balanced combination of memory, peripherals, and performance, making it a top choice for engineers and designers looking to develop advanced and reliable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess