EN
  • EN
  • DE
  • IT

PIC18F8525-I/PT

Part No PIC18F8525-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High-Performance, 64-Kbyte Enhanced Flash Microcontrollers with A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238303-PIC18F8525-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F8525
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F8525-I/PT CAD Model

Description

PIC18F8525-I/PT - Microchip Technology

The PIC18F8525-I/PT from Microchip Technology is a high-performance microcontroller featuring a robust architecture and enhanced peripheral set, designed to cater to a wide range of embedded applications. This microcontroller is part of the popular PIC18F family, which is renowned for its versatility and efficiency in task management.

Key Features:

  • Core: Enhanced PIC18 with a 16-bit instruction set and a 32-level deep hardware stack, which facilitates efficient control and processing tasks.
  • Memory: Comes with 48 KB of Flash program memory, 3,904 bytes of RAM, and 1,024 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Speed: Capable of executing up to 10 million instructions per second (MIPS) at 40 MHz, ensuring swift operations and response times in time-sensitive applications.
  • I/O Ports: Features 35 I/O pins, which are highly configurable and include interrupt-on-change capabilities, adding to the flexibility of the microcontroller.
  • Peripherals: Equipped with a variety of integrated peripherals such as timers, dual PWM modules, 10-bit Analog-to-Digital Converters (ADC) with up to 16 channels, two Enhanced Capture/Compare/PWM (ECCP) modules, and a synchronous serial port that supports SPI and I2C.
  • Communication: Offers a range of serial communication options including USART, SPI, and I2C for seamless integration with other devices and systems.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The PIC18F8525-I/PT is an ideal choice for developers looking for a microcontroller that combines computational efficiency with a wide array of features. Its robust peripheral set and extensive memory capacity make it suitable for complex applications across various sectors including industrial automation, consumer electronics, automotive systems, and more.

With Microchip's commitment to quality and long-term availability, the PIC18F8525-I/PT is a dependable component for both prototyping and mass production, providing a scalable solution for your embedded system needs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess