EN
  • EN
  • DE

PIC18F87K22T-I/PTRSL

Part No PIC18F87K22T-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F87K22
Other Names PIC18F87K22T-I/PTRSLTR,PIC18F87K22T-I/PTRSLDKR,PIC18F87K22T-I/PTRSL,PIC18F87K22T-I/PTRSLCT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264327-PIC18F87K22T-I/PTRSL
Ultra Librarian 3D Model Ultra Librarian PIC18F87K22T-I/PTRSL CAD Model

Description

Microchip Technology's PIC18F87K22T-I/PTRSL Overview

The PIC18F87K22T-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC18F K22 family and is designed to support a wide range of applications, from industrial control systems to consumer electronics. With its versatile features and robust design, the PIC18F87K22T-I/PTRSL is an ideal choice for designers looking for a reliable MCU with advanced capabilities.

Key Features

  • Core: The device is built on a high-performance PIC18 core with an operating speed of up to 64 MHz, providing quick processing capabilities for complex tasks and algorithms.
  • Memory: It comes with an ample 128 KB of Flash memory for program storage, alongside 3,904 bytes of RAM for data operations, ensuring sufficient space for application code and runtime operations.
  • Digital Communication: This MCU includes several communication interfaces such as SPI, I2C, and UART, allowing for versatile connectivity options with other devices and peripherals.
  • 10-bit Analog-to-Digital Converter (ADC): With 31 channels, the integrated ADC allows the microcontroller to interface with analog sensors and devices, making it suitable for data acquisition systems.
  • Peripherals: It features a range of built-in peripherals, including Comparators, Timers, PWM modules, and Enhanced Capture/Compare/PWM (ECCP) modules for complex waveform generation and control tasks.
  • Operating Voltage: The MCU operates within a range of 1.8V to 5.5V, providing flexibility in power supply design for various applications.
  • Temperature Range: The device is rated for an extended temperature range, ensuring stable operation in environments from -40°C to +85°C.
  • Packaging: It is available in a 44-pin TQFP package, which is suitable for space-constrained applications while providing enough I/O pins for interfacing with external components.

Applications

The versatile nature of the PIC18F87K22T-I/PTRSL makes it an excellent choice for a multitude of applications, including:

  • Industrial Automation and Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Home Automation Systems
  • Communication Equipment

With its powerful core, rich set of peripherals, and robust design, the PIC18F87K22T-I/PTRSL from Microchip Technology is engineered to meet the demands of advanced and diverse applications, providing developers with a flexible and reliable microcontroller platform.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess