EN
  • EN
  • DE

PIC18F96J65-I/PF

Part No PIC18F96J65-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 100TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 41.667MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 70
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3808 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC18F96
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1322568-PIC18F96J65-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC18F96J65-I/PF CAD Model

Description

Microchip Technology's PIC18F96J65-I/PF Microcontroller

The PIC18F96J65-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient processing and connectivity. This MCU is part of the popular PIC18 family, known for its robust architecture, enhanced features, and flexibility, making it ideal for both complex and straightforward applications.

At the heart of the PIC18F96J65-I/PF is a powerful 16-bit CPU, which operates at a maximum speed of 41.66 MHz. It comes with a substantial program memory of 64 KB Flash, which is ample space for most application codes. Additionally, it is equipped with 3808 bytes of RAM and 1024 bytes of EEPROM, providing sufficient data storage for real-time operations and data logging.

One of the standout features of this MCU is its integrated 10/100 Ethernet interface, which facilitates network connectivity, making it an excellent choice for IoT (Internet of Things) applications. Moreover, it supports a variety of communication protocols, including SPI, I2C, and UART, thus offering versatility in peripheral connections and data exchange.

The PIC18F96J65-I/PF also boasts an array of built-in peripherals that enhance its capabilities. These include several 10-bit Analog-to-Digital Converters (ADCs), Comparators, and PWM modules, which are essential for sensor interfacing and control applications. Additionally, its 64-pin TQFP (Thin Quad Flat Pack) package ensures a compact footprint, suitable for space-constrained designs.

Microchip's commitment to longevity and support means that the PIC18F96J65-I/PF is not only a reliable choice but also comes with the backing of Microchip's extensive documentation and development tools. These include the MPLAB X Integrated Development Environment (IDE) and a range of in-circuit debuggers and programmers, which streamline the development process from prototype to production.

Whether you are developing advanced networking devices, industrial automation systems, or sophisticated sensor-based solutions, the PIC18F96J65-I/PF microcontroller is engineered to meet the demands of your innovative projects with its performance, connectivity, and scalability.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess