EN
  • EN
  • DE

PIC18LF1320-I/P

Part No PIC18LF1320-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-PDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC18LF1320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF1320-I/P-NDR, PIC18LF1320IP
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889692-PIC18LF1320-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF1320-I/P CAD Model

Description

Microchip Technology's PIC18LF1320-I/P Microcontroller

The PIC18LF1320-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This 8-bit microcontroller is based on the PIC18 architecture and comes in a 18-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping as well as volume production.

Key Features:

  • Enhanced Flash Memory: The device features 4KB of self-programmable flash memory, providing ample space for application code and data storage. The enhanced flash memory technology ensures reliable operation and high endurance for repetitive write cycles.
  • High-Performance RISC CPU: With its advanced RISC architecture, the PIC18LF1320-I/P delivers powerful performance, capable of executing up to 10 million instructions per second (MIPS) at a clock speed of 40MHz.
  • Low-Power Operation: Designed for energy-efficient applications, this microcontroller supports a wide voltage range from 2.0V to 5.5V and features multiple power-managed modes, making it ideal for battery-operated and portable devices.
  • Rich Peripheral Set: The PIC18LF1320-I/P comes equipped with a variety of integrated peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Capture/Compare/PWM modules, a synchronous serial port (SSP) for SPI or I2C communication, and a USART module for serial communication.
  • Flexible Oscillator Structure: The device supports a range of internal and external oscillator options, providing flexibility in selecting the most suitable clock source for the application. This includes a Precision Internal Oscillator, which eliminates the need for an external crystal, saving cost and board space.
  • Robust Security Features: With programmable code protection and a Watchdog Timer with its own dedicated on-chip RC oscillator for reliable operation, the PIC18LF1320-I/P ensures secure and stable application performance.

Applications:

The versatility of the PIC18LF1320-I/P makes it a prime choice for a multitude of applications, including but not limited to industrial control systems, automotive accessories, consumer electronics, medical devices, and Internet of Things (IoT) endpoints.

Overall, the PIC18LF1320-I/P from Microchip Technology is a robust, feature-rich microcontroller that offers designers a balance between performance and power consumption, enabling the creation of sophisticated and efficient electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1646 $63.1646
3+ $51.8272 $155.4816
4+ $50.2079 $200.8316
5+ $48.5874 $242.9370
7+ $46.9681 $328.7767
9+ $42.1101 $378.9909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess