EN
  • EN
  • DE
  • IT

PIC18LF2221-I/SO

Part No PIC18LF2221-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC / MCU 8-bit PIC RISC 4KB Flash 2.5V/3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792144-PIC18LF2221-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2221
Introduction Date July 28, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2221-I/SO CAD Model

Description

The PIC18LF2221-I/SO from Microchip Technology is a high-performance microcontroller featuring a sophisticated 8-bit architecture that is designed to cater to a wide range of embedded applications. This microcontroller is part of the versatile PIC18F family, known for its robust instruction set, compatibility with numerous development tools, and ease of use.

Key Features:

  • Enhanced Flash Memory: The PIC18LF2221-I/SO comes with 4KB of enhanced flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • High-Speed Performance: With an operating speed of up to 40 MHz, this microcontroller can execute instructions quickly, making it suitable for time-sensitive tasks and high-performance systems.
  • Power Efficiency: As part of the 'LF' series, this device is optimized for low-power operation, making it ideal for battery-powered or power-sensitive applications.
  • Rich Peripheral Set: The device includes a variety of built-in peripherals such as USART, SPI, I2C modules, 10-bit A/D converters, and PWM outputs, enabling versatile interfacing with other components and systems.
  • Wide Operating Voltage: The microcontroller operates over a broad voltage range of 2.0V to 5.5V, offering flexibility for different power supply designs.

Package and Temperature Range:

The PIC18LF2221-I/SO is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) assembly processes. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it a robust choice for industrial applications.

Applications:

With its advanced features and versatile capabilities, the PIC18LF2221-I/SO microcontroller is well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

In conclusion, the PIC18LF2221-I/SO from Microchip Technology offers a combination of performance, power efficiency, and flexibility, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess