EN
  • EN
  • DE

PIC18LF2455-I/SO

Part No PIC18LF2455-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 28SOIC / MCU 8-bit PIC RISC 24KB Flash 2.5V/3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792146-PIC18LF2455-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2455
Introduction Date August 27, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2455-I/SO CAD Model

Description

The PIC18LF2455-I/SO from Microchip Technology is a high-performance microcontroller featuring a sophisticated 8-bit architecture that is optimized for low-power consumption and advanced interfacing capabilities. This microcontroller is part of the renowned PIC18F family, known for its versatility and reliability in a wide range of applications.

Key Features

  • Core: 8-bit CPU with up to 48 MHz operating frequency, providing a robust platform for embedded control systems.
  • Memory: Equipped with 24 KB of flash program memory and 2 KB of RAM, ensuring ample space for complex applications and data storage.
  • USB Interface: Integrated full-speed USB 2.0 compliant module with 12 Mbps data rate, enabling seamless connectivity with peripherals and computers.
  • I/O Ports: 24 programmable I/O lines allow for flexible interfacing with sensors, actuators, and other electronic components.
  • Power Management: The 'LF' series designation indicates enhanced low-power features, suitable for battery-powered and power-sensitive designs.
  • Package: Available in a 28-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

Applications

The PIC18LF2455-I/SO is ideal for a multitude of applications, ranging from consumer electronics to industrial automation. Its USB capability makes it perfect for implementing USB communication in portable devices, data loggers, and custom interfaces. Additionally, its low-power attributes and extensive I/O options make it suitable for remote sensing, IoT devices, and smart control systems.

Why Choose the PIC18LF2455-I/SO?

Designers and engineers often select the PIC18LF2455-I/SO for its combination of power efficiency, processing capability, and USB support. Microchip's commitment to quality and long-term availability also makes this microcontroller a reliable choice for both prototyping and mass production. Whether you're developing a complex system or a simple gadget, the PIC18LF2455-I/SO provides a balanced solution that does not compromise on performance or flexibility.

For detailed specifications, datasheets, and additional resources, visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2850 $84.2850
2+ $69.1568 $138.3136
3+ $66.9958 $200.9874
4+ $64.8348 $259.3392
5+ $62.6738 $313.3690
7+ $56.1896 $393.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess