EN
  • EN
  • DE

PIC18LF25K40-I/SS

Part No PIC18LF25K40-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000155-PIC18LF25K40-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Packaging Tube
Core Processor PIC
Speed 64MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18LF25K40-I/SS CAD Model

Description

PIC18LF25K40-I/SS Microcontroller

The PIC18LF25K40-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications. This MCU is part of Microchip's PIC18 K40 family, known for its enhanced features, low power consumption, and versatile connectivity options. The PIC18LF25K40-I/SS operates at a voltage range of 1.8V to 3.6V, making it an excellent choice for battery-powered and portable applications.

Key Features:

  • Core: The device features a powerful 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It boasts 32KB of Flash memory for program storage and 2KB of RAM for data processing, ensuring ample space for application code and efficient operation.
  • Peripherals: A rich set of peripherals includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two Comparators, a 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as I2C, SPI, and EUSART for serial communication.
  • Timers and PWM: The MCU comes equipped with various timers, including 8-bit and 16-bit timers, as well as Capture/Compare/PWM (CCP) modules for precise timing and PWM control.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.
  • Package: The SS (SSOP) package is a space-saving, surface-mount option that is ideal for compact PCB designs.
  • Low Power Features: With Power-Saving modes such as Doze, Idle, and Sleep, the PIC18LF25K40-I/SS is engineered for energy efficiency, which is critical for power-sensitive designs.

Applications:

The versatility of the PIC18LF25K40-I/SS makes it an ideal choice for a variety of applications including industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and low power consumption allow designers to create sophisticated systems that require reliable performance in challenging environments.

Overall, the PIC18LF25K40-I/SS from Microchip Technology is a feature-rich and reliable microcontroller that offers an optimal balance of performance, power efficiency, and connectivity, suitable for a myriad of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 466 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess