The LM158AJ-QMLV is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the LM158 series, which are known for their reliability and versatility in various electronic applications.
Key Features
- Wide Supply Voltage Range: The LM158AJ-QMLV operates on a supply voltage range from 3V to 30V for single supply configurations, or ±1.5V to ±15V for dual supply modes, making it suitable for a wide array of applications.
- Low Supply Current: It features a low supply current drain, which is independent of the magnitude of the supply voltage, contributing to its efficiency in battery-powered devices.
- Input Offset Voltage: The device offers a low input offset voltage, which is a critical parameter for precision applications.
- Input Common-Mode Voltage Range: Includes the ground in its common-mode voltage range, allowing for direct sensing near ground.
- Differential Input Voltage Range: Equal to the supply voltage range, providing enhanced flexibility in a variety of circuit configurations.
- Output Short-Circuit Protection: The LM158AJ-QMLV is equipped with output short-circuit protection, ensuring the device's safety and longevity.
- Low Total Harmonic Distortion: This makes the op-amp ideal for audio applications and other signal processing tasks that require high fidelity.
Applications
The LM158AJ-QMLV is suitable for a multitude of applications including:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Analog signal processing
- Active filters
With its robust performance and Texas Instruments' commitment to quality, the LM158AJ-QMLV stands out as a reliable choice for engineers and designers looking for a dependable dual operational amplifier. Whether for industrial, automotive, or consumer electronics, the LM158AJ-QMLV delivers the performance needed for precise and efficient operations.