EN
  • EN
  • DE

PIC18LF4320T-I/PT

Part No PIC18LF4320T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061910-PIC18LF4320T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF4320T-I/PT CAD Model

Description

Microchip Technology's PIC18LF4320T-I/PT Microcontroller

The PIC18LF4320T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular MCU is part of Microchip's PIC18F family, which is well-known for its robust architecture, rich feature set, and ease of use.

Key Specifications:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: 40MHz
  • Number of I/O: 33
  • Program Memory Size: 16KB (8K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 1.5K x 8
  • Supply Voltage (V<sub>DD): 2.0V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package/Case: 44-TQFP

Advanced Features:

The PIC18LF4320T-I/PT is equipped with advanced features that make it ideal for a multitude of embedded systems. It supports a wide range of peripherals including timers, serial communication (USART, SPI, I²C), analog-to-digital converters (ADC), and PWM outputs which are essential for control applications. This MCU also features an extended instruction set for enhanced performance.

Power Efficiency:

Designed with power efficiency in mind, the PIC18LF4320T-I/PT is an excellent choice for battery-operated and power-sensitive applications. Its low-power modes allow for significant power savings, making it a suitable option for portable devices.

Programming and Development:

Microchip provides a comprehensive suite of development tools for programming the PIC18LF4320T-I/PT, including MPLAB X IDE and MPLAB ICD. These tools, combined with the MCU's in-circuit debugging capabilities, facilitate a streamlined development process.

Applications:

The versatility of the PIC18LF4320T-I/PT allows it to be used in a diverse array of applications such as industrial control systems, automotive electronics, consumer electronics, and IoT devices. Its robust design ensures reliable operation even in harsh environments.

Overall, the PIC18LF4320T-I/PT microcontroller from Microchip Technology stands out as a superior choice for designers looking for a high-performance, feature-rich, and power-efficient MCU.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess