EN
  • EN
  • DE

PIC18LF452-I/PT

Part No PIC18LF452-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray / IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1089007-PIC18LF452-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18LF452
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18LF452-I/PT CAD Model

Description

Microchip Technology PIC18LF452-I/PT Microcontroller

The PIC18LF452-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and exceptional reliability. This 8-bit microcontroller is built on Microchip's advanced PIC18 architecture and comes in a 44-pin TQFP (Thin Quad Flat Pack) package, suitable for a wide range of applications, from industrial controls to consumer electronics.

Key Features:

  • High-Performance RISC CPU: The device features a CISC architecture with 75 instructions, majority of which are single-cycle execution, providing a perfect balance between power efficiency and processing speed.
  • Extended Voltage Range: Operating at a voltage range of 2.0V to 5.5V, the PIC18LF452-I/PT is designed for applications that require low-power operation and is especially well-suited for battery-powered devices.
  • Memory: It boasts 32KB of flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • 10-bit Analog-to-Digital Converter: With 8 channels, the integrated ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for embedded systems that require accurate analog readings.
  • Communication Peripherals: The microcontroller includes a variety of communication interfaces such as USART, SPI, and I2C, enabling easy data exchange with other devices and components.
  • Timers and Interrupts: Multiple timers, including a watchdog timer and an array of interrupts, help manage timing tasks and event-driven programming, enhancing the MCU's responsiveness and efficiency.
  • Power-Saving Modes: With several power-saving modes like Idle and Sleep, the PIC18LF452-I/PT can significantly reduce power consumption, which is critical for extending the battery life in portable applications.

Applications:

The versatility of the PIC18LF452-I/PT makes it suitable for a vast array of applications, including but not limited to:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Security systems

With its combination of power, flexibility, and low-power operation, the Microchip PIC18LF452-I/PT microcontroller is an ideal choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8434 $59.3736
10+ $12.1792 $121.7920
15+ $11.7987 $176.9805
21+ $11.4180 $239.7780
27+ $11.0374 $298.0098
36+ $9.8956 $356.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess