EN
  • EN
  • DE
  • IT

PIC18LF45K50-I/PT

Part No PIC18LF45K50-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 25x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792177-PIC18LF45K50-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF45K50
Introduction Date August 28, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF45K50-I/PT CAD Model

Description

Microchip Technology PIC18LF45K50-I/PT Microcontroller

The PIC18LF45K50-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of Microchip's extensive range of 8-bit microcontrollers, particularly the PIC18 family, known for its robust architecture, versatile features, and ease of use. Designed to operate with low power consumption, the 'LF' in its name denotes a 'low power' variant, making it an ideal choice for battery-powered and power-sensitive applications.

Featuring a compact 44-pin TQFP (Thin Quad Flat Pack) package, the PIC18LF45K50-I/PT is equipped with an array of features that make it suitable for a broad spectrum of applications, ranging from consumer electronics to industrial control systems. Its enhanced flash program memory of 32KB and 256 bytes of EEPROM provide ample space for complex programs and data storage, while the 4KB of RAM ensures smooth operation and data handling.

This MCU operates at a voltage range of 1.8V to 5.5V, which allows for flexibility in various power environments and ensures compatibility with both 3.3V and 5V logic levels. The PIC18LF45K50-I/PT boasts a maximum CPU speed of 48MHz, thanks to its precision internal oscillator, providing the computational power necessary for demanding tasks.

Connectivity is a key strength of this microcontroller, featuring a full-speed USB 2.0-compliant interface, which allows for easy integration with USB-based devices and systems. Additionally, it includes serial communication interfaces such as USART, SPI, and I2C, enabling seamless communication with peripheral devices and other microcontrollers.

The PIC18LF45K50-I/PT also comes with an array of built-in peripherals that enhance its functionality. These include a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, which is perfect for analog signal monitoring and processing. It also has multiple PWM outputs, comparators, and timers, which are essential for precise control in applications like motor control, lighting, and timing-sensitive tasks.

With its extensive interrupt-handling capabilities, the PIC18LF45K50-I/PT is designed for responsive and real-time operations. The combination of its power-saving modes, peripheral set, and robust I/O options make this MCU a reliable and flexible choice for designers who require an efficient and powerful microcontroller within a compact footprint.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess