EN
  • EN
  • DE

PIC18LF4610-I/P

Part No PIC18LF4610-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF4610
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4610-I/PR,PIC18LF4610-I/PR-ND,PIC18LF4610-I/P-NDR
Standard Package 10
Win Source Part Number 1321966-PIC18LF4610-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4610-I/P CAD Model

Description

Product Overview: PIC18LF4610-I/P Microcontroller

The PIC18LF4610-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is designed to provide a versatile and efficient solution for a wide range of embedded systems applications. The PIC18LF4610-I/P is part of the PIC18F series, which is known for its advanced RISC architecture, extended instruction set, and high-speed processing capabilities.

Key Features:

  • Core: The MCU features a PIC18 core with an 8-bit architecture, offering a perfect balance between power consumption and processing speed.
  • Speed: With a maximum clock speed of up to 40 MHz, the PIC18LF4610-I/P can execute instructions quickly, enhancing the performance of time-sensitive applications.
  • Program Memory: It boasts a substantial 64 KB of flash memory, providing ample space for complex program code.
  • RAM: The device includes 3,840 bytes of RAM for temporary data storage and efficient operation.
  • Data EEPROM: 1 KB of EEPROM is available for storing non-volatile data that must be retained through power cycles.
  • I/O Pins: The microcontroller offers 36 I/O pins, giving developers the flexibility to connect a wide range of peripherals and sensors.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I²C, facilitating easy integration with other devices and systems.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 13 channels allows for precise analog signal measurement and conversion.
  • Supply Voltage: The PIC18LF4610-I/P operates at a low voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The MCU comes in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy insertion into standard sockets or directly soldered onto a PCB.

Applications:

The versatility of the PIC18LF4610-I/P makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, medical devices, and consumer electronics. Its robust feature set and extended temperature range enable designers to use it in both simple and complex projects, where reliability and performance are critical.

Overall, the PIC18LF4610-I/P from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features to meet the demands of modern embedded design challenges.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess