EN
  • EN
  • DE

PIC18LF47K40-I/MV

Part No PIC18LF47K40-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC18LF47K40
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349019-PIC18LF47K40-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18LF47K40-I/MV CAD Model

Description

Microchip Technology PIC18LF47K40-I/MV Microcontroller

The PIC18LF47K40-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and sophisticated functionality. This MCU is part of the PIC18 family, known for its robust architecture and enhanced features that make it ideal for embedded systems in industrial, automotive, and consumer electronics.

At the core of the PIC18LF47K40-I/MV is an 8-bit processor with an extended operating voltage range of 1.8V to 3.6V, which allows for low-power operation and helps in extending battery life in portable applications. This microcontroller comes with 128 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage. Additionally, it boasts 1024 bytes of EEPROM, which is useful for non-volatile storage of configuration parameters or small amounts of data that must be retained during power cycles.

The microcontroller features a rich set of peripherals, including:

  • Up to 35 I/O pins with interrupt-on-change capability
  • Five 16-bit timers and one 8-bit timer to manage timing tasks
  • Three Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse-width modulation
  • Two Comparators and a Complementary Waveform Generator (CWG) for complex waveform generation
  • Two serial communication modules supporting SPI, I2C, and UART protocols for versatile connectivity options
  • 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurement and processing
  • 25 mA source/sink current I/O for driving LEDs or other loads directly

Furthermore, the PIC18LF47K40-I/MV supports advanced features like Direct Memory Access (DMA), which enables faster data transfers without CPU intervention, and Peripheral Pin Select (PPS), which provides flexibility in pin mapping for various peripherals. The device also incorporates various safety features, including a Brown-Out Reset (BOR), a Watchdog Timer (WDT), and a Configurable Voltage Reference (CVR) to ensure reliable operation under varying conditions.

This MCU is available in a 40-pin UQFN package, which is suitable for space-constrained applications. Its extended temperature range and robust design make the PIC18LF47K40-I/MV a versatile choice for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess