EN
  • EN
  • DE

PIC18LF6527-I/PT

Part No PIC18LF6527-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3936 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061915-PIC18LF6527-I/PT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian PIC18LF6527-I/PT CAD Model

Description

Microchip Technology PIC18LF6527-I/PT Microcontroller

The PIC18LF6527-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a robust blend of advanced features and flexibility for a wide range of embedded applications. This MCU is part of the popular PIC18 family, well-known for its enhanced flash microcontrollers with a comprehensive feature set and remarkable ease of use.

Featuring a powerful 8-bit architecture, the PIC18LF6527-I/PT operates at a maximum frequency of 40 MHz. It comes equipped with 48 KB of flash memory, providing ample space for application code, and 3,328 bytes of RAM for data storage, which together enable complex and memory-intensive operations. Additionally, the device includes 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

One of the standout features of this microcontroller is its 10-bit, 13-channel analog-to-digital converter (ADC), allowing it to interface with analog sensors and devices seamlessly. This makes the PIC18LF6527-I/PT particularly suitable for applications requiring precise analog signal processing, such as in industrial control systems, sensor interfaces, and robotics.

The device also boasts a rich set of peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control, lighting, and other PWM applications. It has multiple serial communication interfaces, including SPI, I2C, and USART, making it highly versatile for serial data exchange with other microcontrollers, sensors, and peripheral devices.

The PIC18LF6527-I/PT is designed with power efficiency in mind, operating in the extended voltage range of 2.0V to 5.5V, which allows for flexibility in power supply design. Furthermore, the MCU's low power consumption modes help to extend battery life in portable applications.

This microcontroller comes in a 64-TQFP (Thin Quad Flat Package) form factor, providing a compact footprint for space-constrained designs. It is also characterized by its industrial temperature range, operating reliably between -40°C to 85°C, ensuring robust performance in harsh environments.

In summary, the PIC18LF6527-I/PT from Microchip Technology is a versatile and powerful MCU that is well-suited for a variety of applications requiring a rich feature set, efficient power consumption, and reliable operation across different environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1923 $54.3846
5+ $22.3116 $111.5580
7+ $21.6144 $151.3008
10+ $20.9171 $209.1710
13+ $20.2199 $262.8587
17+ $18.1282 $308.1794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess