EN
  • EN
  • DE

PIC18LF6627-I/PT

Part No PIC18LF6627-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037065-PIC18LF6627-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF6627-I/PT CAD Model

Description

Microchip Technology PIC18LF6627-I/PT Microcontroller

The PIC18LF6627-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. Designed to cater to a wide array of applications, this microcontroller is an ideal choice for designers looking for a device with advanced capabilities in a compact package.

This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters. The PIC18LF6627-I/PT operates with a 2.0-5.5V voltage range and is equipped with a 64KB flash memory, providing ample space for complex programs and data storage. The device also boasts 3936 bytes of RAM and 1024 bytes of EEPROM, which is beneficial for applications requiring data retention after power-off.

Key Features:

  • Core: 8-bit CPU with a maximum speed of 10 MHz, ensuring efficient processing and control.
  • Memory: 64KB of flash program memory, 3936 bytes of RAM, and 1024 bytes of EEPROM.
  • I/O Pins: 36 I/O pins allow for flexible interfacing with peripherals and external devices.
  • Analog-to-Digital Converter: 10-bit resolution ADC with up to 13 channels, perfect for precise sensor readings and analog input processing.
  • Communication Interfaces: Multiple communication options including USART, SPI, and I2C, enabling the MCU to communicate with other devices and sensors.
  • Timers: Comprehensive timer modules including an 8-bit and several 16-bit timers for precise event timing and pulse width modulation (PWM) applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The PIC18LF6627-I/PT also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under variable power conditions. Its Enhanced Watchdog Timer (EWDT) guarantees system recovery during unexpected failures, while the in-circuit debugging capability allows for simplified development and troubleshooting.

Overall, the PIC18LF6627-I/PT from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features, making it an excellent choice for advanced control systems, automation, sensor interfacing, and various other sophisticated applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess