EN
  • EN
  • DE

PIC24EP128GP202-E/MM

Part No PIC24EP128GP202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24EP
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC24EP128GP202
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889733-PIC24EP128GP202-E/MM
Ultra Librarian 3D Model Ultra Librarian PIC24EP128GP202-E/MM CAD Model

Description

Microchip Technology's PIC24EP128GP202-E/MM Microcontroller

The PIC24EP128GP202-E/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, advanced analog features, and high computational throughput. This particular MCU is part of the enhanced PIC24E series, which is known for its exceptional performance in industrial control systems, automotive applications, and other embedded systems that demand reliable and robust operation.

Core and Memory Features

  • Core: The MCU features a 16-bit dsPIC core with a maximum CPU speed of 70 MIPS, providing the computational power needed for complex algorithms and real-time data processing.
  • Memory: It boasts 128 KB of flash memory and 8 KB of RAM, which allows for substantial code storage and efficient data management.

Advanced Peripherals and Connectivity

  • Digital Communication: The device includes a variety of communication interfaces such as UART, I2C, and SPI, enabling seamless integration with other components and peripheral devices.
  • Timers and Input/Output: It is equipped with multiple 16-bit timers, input capture, and output compare modules, which are essential for precise timing operations and PWM generation.
  • Analog Features: The MCU also contains a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it suitable for analog signal processing and sensor interfacing.

Power Management and Packaging

  • Low Power Consumption: This microcontroller supports multiple power-saving modes, which are critical for battery-operated devices and applications where energy efficiency is paramount.
  • Package: The PIC24EP128GP202-E/MM comes in a 28-pin QFN package, which is ideal for space-constrained applications while still offering ample I/O options for versatile connectivity.

With its robust set of features, the PIC24EP128GP202-E/MM from Microchip Technology stands as a versatile and reliable choice for designers who require a balance between performance, power efficiency, and peripheral integration. Whether for industrial automation, motor control, or IoT devices, this MCU provides a solid foundation for building sophisticated electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3936 $78.7872
4+ $32.3227 $129.2908
6+ $31.3132 $187.8792
8+ $30.3026 $242.4208
10+ $29.2931 $292.9310
14+ $26.2624 $367.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess