EN
  • EN
  • DE

LC6543N

Part No LC6543N
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76260-LC6543N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC6543N CAD Model

Description

ON Semiconductor LC6543N Product Overview

The LC6543N, a high-performance integrated circuit from ON Semiconductor, is specifically designed to cater to a wide range of electronic applications. This versatile chip is known for its reliability and efficiency, making it a popular choice among engineers and product designers for incorporating into various electronic devices.

Key Features

  • High-Speed Operation: The LC6543N operates at exceptional speeds, ensuring quick response times and efficient processing in applications where performance is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in reducing the overall energy consumption of the devices it powers, leading to longer battery life and lower operating costs.
  • Durable Construction: Built to ON Semiconductor's stringent quality standards, the LC6543N is robust and can withstand challenging environmental conditions, making it suitable for industrial and automotive applications.
  • Versatile Functionality: The IC can be utilized in a multitude of applications, ranging from simple control systems to more complex processing tasks, thanks to its flexible architecture.

Applications

The LC6543N is ideal for use in various applications, including:

  • Consumer electronics such as smart home devices, gaming consoles, and wearables
  • Automotive systems, including engine control units and infotainment systems
  • Industrial automation, for controlling machinery and process monitoring
  • Communication devices, like modems and routers, for data processing and management

Technical Specifications

The LC6543N boasts technical specifications that enable it to meet the demands of modern electronic systems:

  • Operating Voltage Range: Specified in the datasheet, ensuring compatibility with various power supply standards.
  • Temperature Range: Capable of operating over a wide temperature range, suitable for harsh environments.
  • Packaging: Available in industry-standard packaging, allowing for easy integration into PCB designs.

ON Semiconductor's commitment to quality and performance is evident in the LC6543N, making it an excellent choice for designers looking to enhance the capabilities of their electronic products. With its combination of speed, efficiency, and versatility, the LC6543N stands out as a top-tier component for a multitude of electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess