EN
  • EN
  • DE

STM32L083V8T6

Part No STM32L083V8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32L083
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898215-STM32L083V8T6
Ultra Librarian 3D Model Ultra Librarian STM32L083V8T6 CAD Model

Description

STM32L083V8T6 Microcontroller - STMicroelectronics

The STM32L083V8T6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L0 ultra-low-power series. This device is specifically designed for cost-sensitive applications that require both performance and energy efficiency. It is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L083V8T6 is an ideal choice for a wide range of applications, including industrial sensors, smart meters, fitness trackers, and more.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit RISC core with a maximum frequency of 32 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM provide ample storage for application code and data.
  • Energy Efficiency: Ultra-low-power design with multiple power-saving modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode.
  • Rich Connectivity: Integrated peripherals include USART, SPI, I2C, and a USB 2.0 full-speed interface, enabling a wide range of connectivity options.
  • ADC: 12-bit analog-to-digital converter with up to 19 channels, providing precise measurement capabilities for sensor interfacing.
  • DAC: Built-in digital-to-analog converter for analog output applications.
  • Timers: Several timers, including a basic timer, a low-power timer, and general-purpose timers for scheduling and PWM generation.
  • Package: Available in a LQFP32 package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C.
  • Security: Features hardware-based security with CRC calculation unit, and AES 128-bit hardware encryption.

Applications:

The STM32L083V8T6 microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Smart metering
  • Home automation
  • Wearable devices
  • Medical and healthcare systems

With its balance of performance, power efficiency, and integrated features, the STM32L083V8T6 from STMicroelectronics is an excellent choice for designers looking to optimize their applications in terms of both cost and power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1007 $61.2084
28+ $4.1852 $117.1856
43+ $4.0544 $174.3392
59+ $3.9235 $231.4865
77+ $3.7928 $292.0456
102+ $3.4005 $346.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,793 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess