EN
  • EN
  • DE

PIC24EP64MC202-I/SO

Part No PIC24EP64MC202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC24EP64MC202
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814367-PIC24EP64MC202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24EP64MC202-I/SO CAD Model

Description

Microchip Technology's PIC24EP64MC202-I/SO

The PIC24EP64MC202-I/SO is a high-performance microcontroller (MCU) from Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing capabilities. This 16-bit MCU is part of the PIC24EP series, renowned for their enhanced features, increased memory, and optimized peripheral set.

Key Features:

  • Core: 70 MIPS dsPIC® core with DSP and enhanced instruction set.
  • Memory: 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications.
  • Digital Signal Processing: Integrated DSP engine for high-speed numeric processing, ideal for audio, motor control, and other signal-intensive tasks.
  • Timers/Counters: Multiple 16-bit and 32-bit timers, providing a wide range for timing and counting applications.
  • Communication Interfaces: Includes I2C™, SPI, UART modules for versatile connectivity options.
  • Analog Features: 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Operating Voltage: Wide operating voltage range of 3.0V to 3.6V, suitable for battery-powered and portable applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: Available in a 28-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The PIC24EP64MC202-I/SO is perfectly suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Motor Control
  • Smart Sensors
  • Consumer Electronics
  • Medical Devices

With its advanced features and robust design, the PIC24EP64MC202-I/SO from Microchip Technology is an excellent choice for developers seeking a powerful MCU that can handle complex tasks while maintaining power efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess