EN
  • EN
  • DE

PIC24F08KL201-I/SS

Part No PIC24F08KL201-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC24F08KL201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889752-PIC24F08KL201-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL201-I/SS CAD Model

Description

The PIC24F08KL201-I/SS from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features and capabilities designed for a multitude of embedded applications. This microcontroller is part of the PIC24F series, well-known for its low power consumption and efficient operation, making it an ideal choice for battery-operated devices, industrial control systems, and Internet of Things (IoT) applications.

Key Features

  • Core: 16-bit PIC24F CPU
  • Memory: 8KB Flash and 2KB RAM for efficient data and program storage
  • Speed: Up to 32 MHz internal oscillator for rapid processing and task management
  • I/O Pins: 21 versatile input/output pins to connect a wide range of peripherals
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 9 channels, enabling accurate analog signal measurement
  • Communication Interfaces: Includes I2C, SPI, and UART for full-duplex serial communication
  • Timers: Multiple timers for precise event management and PWM generation
  • Power Management: Multiple power-saving modes to reduce energy consumption
  • Operating Voltage: 1.8V to 3.6V for compatibility with various power sources
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: SSOP-20 package for a compact footprint on PCBs

Applications

The versatility of the PIC24F08KL201-I/SS allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Smart sensors
  • Home automation systems
  • Portable instrumentation

With its robust set of features and capabilities, the PIC24F08KL201-I/SS is a powerful microcontroller that provides designers with the flexibility and performance necessary to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess