EN
  • EN
  • DE

PIC24F08KL301T-I/SS

Part No PIC24F08KL301T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC24F08KL301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1322078-PIC24F08KL301T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL301T-I/SS CAD Model

Description

Product Overview: PIC24F08KL301T-I/SS

The PIC24F08KL301T-I/SS is a high-performance, low-power microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is part of the PIC24F family, which is well-known for its versatility and efficiency in a wide range of embedded applications. With its advanced features and capabilities, the PIC24F08KL301T-I/SS is an ideal choice for designers looking to develop sophisticated projects requiring a compact and power-conscious microcontroller.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a balanced trade-off between computational performance and power consumption.
  • Memory: It comes equipped with 8KB of flash memory and 1KB of RAM, offering ample space for application code and data storage.
  • Speed: The microcontroller operates at a maximum speed of 32 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Ports: A range of input/output ports is available, including digital I/Os and analog inputs, providing flexibility in interfacing with various peripherals and sensors.
  • Timers and PWM: Multiple timers, including 16-bit and 32-bit variants, alongside PWM (Pulse Width Modulation) capabilities, allow for precise control over timing-related functions such as motor control and waveform generation.
  • Communication Interfaces: The device supports a variety of communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices and systems.
  • Power Management: With multiple power-saving modes, the microcontroller is optimized for low-power operation, making it suitable for battery-powered and energy-harvesting applications.
  • Package: The PIC24F08KL301T-I/SS is available in a 20-SSOP (Shrink Small Outline Package) form factor, providing a compact solution for space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The microcontroller is well-suited for a diverse set of applications, including but not limited to industrial control systems, automotive electronics, consumer devices, medical instruments, and Internet of Things (IoT) devices.

With its rich set of features, the PIC24F08KL301T-I/SS from Microchip Technology stands as a robust and flexible microcontroller solution for developers and engineers who demand reliability and efficiency in their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess