EN
  • EN
  • DE

PIC24F16KA101T-I

Part No PIC24F16KA101T-I
Manufacturer Microchip Technology
Description 20/28-Pin General Purpose, 16-Bit Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238360-PIC24F16KA101T-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101T-I CAD Model

Description

The PIC24F16KA101T-I is a high-performance, low-power microcontroller designed by Microchip Technology, tailored for a variety of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of the popular PIC24F series, known for its robust architecture and versatility.

At the heart of the PIC24F16KA101T-I is a 16-bit modified Harvard architecture processor, which provides a balanced combination of processing power and energy efficiency. This makes it an ideal choice for battery-powered applications and those requiring long-term operation without sacrificing performance.

The device boasts 16KB of flash memory, providing ample space for complex programs and algorithms. With 512 bytes of EEPROM and 1KB of RAM, it offers sufficient storage for data retention and smooth multitasking operations. The microcontroller operates at a maximum frequency of 32MHz, delivering the speed needed for responsive and quick processing tasks.

Connectivity options on the PIC24F16KA101T-I include a variety of serial communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and other components within a system. Additionally, its 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels provides accurate and efficient analog signal measurement, which is crucial for sensor-based applications.

The microcontroller is equipped with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under varying power conditions. Its programmable Low-Voltage Detect (LVD) feature helps prevent data corruption during unexpected low-power situations.

With an extended operating temperature range, the PIC24F16KA101T-I is designed to withstand harsh environments, making it suitable for outdoor and industrial applications. It comes in a compact 20-pin TSSOP package, which is conducive to space-constrained designs.

Overall, the Microchip PIC24F16KA101T-I microcontroller is a powerful and efficient solution for designers looking to develop advanced and reliable embedded systems with minimal power consumption.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4405 $117.1440
74+ $2.3643 $174.9582
101+ $2.2881 $231.0981
131+ $2.2118 $289.7458
175+ $1.9831 $347.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess