EN
  • EN
  • DE

PIC24F16KL402-I/SO

Part No PIC24F16KL402-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24F16KL402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930550-PIC24F16KL402-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL402-I/SO CAD Model

Description

Microchip Technology's PIC24F16KL402-I/SO Microcontroller

The PIC24F16KL402-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-constrained and space-limited applications. This 16-bit MCU is a member of the PIC24F family, renowned for its low power consumption, advanced features, and versatile peripherals, making it an ideal choice for embedded system designers.

Key Features and Benefits:

  • Core: The device is built around a 16-bit modified Harvard architecture that offers a perfect balance between processing power and power efficiency, which is crucial for battery-powered and portable applications.
  • Flash Memory: It comes with 16 KB of flash memory, providing ample space for complex programs and software stacks. The flash memory is also self-programmable, allowing for in-field firmware updates.
  • RAM: With 1 KB of RAM, the MCU can handle data-intensive operations, making it suitable for real-time processing tasks.
  • Speed: The MCU operates at a maximum frequency of 32 MHz, delivering the computational speed required for a wide array of applications without compromising energy efficiency.
  • Power Management: Multiple power modes, including Idle and Sleep modes, contribute to the MCU's low power profile, extending battery life in portable devices.
  • Peripherals: It includes a rich set of peripherals such as UART, SPI, and I2C serial communication interfaces, which facilitate easy integration with other components and external devices.
  • Temperature Range: The PIC24F16KL402-I/SO operates within an extended temperature range, making it suitable for industrial-grade applications that require reliability under varying environmental conditions.
  • Package: The MCU is available in a compact SOIC package, ensuring a small footprint on PCBs and making it a great fit for space-constrained applications.

The PIC24F16KL402-I/SO also supports Microchip's MPLAB® development environment, which provides developers with powerful tools for code development, debugging, and programming. This MCU is an excellent choice for designers looking for a cost-effective, low-power, and feature-rich microcontroller for applications in fields such as automation, consumer electronics, and IoT devices.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess