The NXP P87C51RA+IB is a powerful and versatile microcontroller that belongs to the P87C51 family with an 80C51 core. This microcontroller is designed to deliver high-performance and low-power consumption in a wide array of applications, making it a perfect choice for embedded systems that require efficient operation and reliability.
Key Features:
- High Performance: The P87C51RA+IB operates at a maximum frequency of 33 MHz, providing swift execution of instructions and the ability to handle complex tasks efficiently.
- Memory Capacity: It comes with a substantial on-chip memory that includes 64 KB of Flash program memory and 1,024 bytes of data RAM, ensuring ample space for application code and data storage.
- Four Priority Levels: The microcontroller features four priority levels for interrupts, allowing for sophisticated interrupt-driven programming and better control of real-time system responses.
- Enhanced UART: The full-duplex enhanced UART (Universal Asynchronous Receiver/Transmitter) supports serial communication and can be used for interfacing with peripheral devices or for serial communication with a host computer.
- Power Control Modes: Multiple power control modes, including Idle and Power-down modes, contribute to the energy efficiency of the microcontroller, making it suitable for battery-operated devices.
- Timer/Counters: Three 16-bit timer/counters are included, providing a robust timing solution for a variety of applications, from simple time delays to complex pulse width modulation (PWM) and event counting.
Applications:
The NXP P87C51RA+IB microcontroller is ideal for a wide range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and communication devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated embedded system designs.
Technical Specifications:
Parameter
Value
Core
80C51
Maximum Frequency
33 MHz
Flash Memory
64 KB
RAM
1 KB
Operating Voltage
2.7V to 5.5V
Package
PLCC44