EN
  • EN
  • DE
  • IT

PIC24F16KM102-I/SO

Part No PIC24F16KM102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24F16KM102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322866-PIC24F16KM102-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM102-I/SO CAD Model

Description

The PIC24F16KM102-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency, reliability, and versatility. This particular MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, power management, and consumer electronics, to name a few.

Key Features:

  • Core Processor: The MCU features a 16-bit PIC24F core, which provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require a compact footprint without compromising on performance.
  • Program Memory Size: It boasts 16KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: With 2KB of RAM, this MCU offers sufficient temporary data storage for multitasking and data manipulation.
  • Speed: The device operates at a maximum speed of 32MHz, ensuring swift execution of instructions and responsive system behavior.
  • I/O and Peripherals: The PIC24F16KM102-I/SO is equipped with 21 I/O pins and a range of integrated peripherals, including an I2C bus, SPI, UART interfaces, and a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enhancing its adaptability to various communication and sensor interfacing needs.
  • Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, which is suitable for low-power and battery-powered applications.
  • Temperature Range: The MCU is designed to operate reliably within an extended temperature range from -40°C to +85°C, making it robust enough for harsh environments.
  • Packaging: The component comes in a compact SOIC-28 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC24F16KM102-I/SO makes it an excellent choice for a variety of applications. Its robust feature set allows it to be used in energy-saving devices, sensor monitoring systems, automotive control units, home automation, portable medical devices, and much more.

Conclusion:

Microchip's PIC24F16KM102-I/SO is a powerful and reliable microcontroller that offers a rich set of features. Its balance of performance, power efficiency, and integrated peripherals, combined with its robust operating conditions, makes it a smart choice for designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2182 $55.9638
20+ $5.1021 $102.0420
31+ $4.9426 $153.2206
42+ $4.7832 $200.8944
55+ $4.6238 $254.3090
73+ $4.1454 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess