EN
  • EN
  • DE

PIC24FJ128GA106-I/PT

Part No PIC24FJ128GA106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037197-PIC24FJ128GA106-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC24FJ128GA106
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA106-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA106-I/PT Microcontroller

The PIC24FJ128GA106-I/PT is a high-performance, 16-bit microcontroller designed by Microchip Technology, tailored for a variety of applications that require efficient power management, versatile interfacing capabilities, and substantial code and data storage. This microcontroller is part of the expansive PIC24F family, known for its robust architecture, extended temperature ranges, and flexible programming options.

Key Features

  • CPU: The device features a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 16 MIPS (Million Instructions Per Second) at 32 MHz. This provides a balanced trade-off between processing power and power consumption, making it suitable for both complex algorithms and power-sensitive applications.
  • Memory: It boasts 128KB of flash memory for program storage and 8KB of RAM for data, which allows for sophisticated programs and ample buffer space for real-time data processing.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it ideal for industrial control systems and outdoor applications.
  • Digital Communication: Multiple communication interfaces are available, including UART, SPI, and I2C modules, providing flexibility in peripheral and device communication.
  • Timers and PWM: It includes timers, input capture, and output compare units, along with up to 9 PWM outputs for comprehensive timing and control operations.
  • Analog Features: The microcontroller comes with a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), which is useful for sensor interfacing and analog signal processing.
  • Packaging: The PIC24FJ128GA106-I/PT is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the PIC24FJ128GA106-I/PT makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automation and Control Systems
  • Battery Management Systems
  • Medical Devices
  • Smart Sensors and IoT Devices
  • Automotive Electronics
  • Consumer Electronics

With its combination of performance, memory options, and robust peripheral set, the PIC24FJ128GA106-I/PT is a strategic choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9720 $54.8600
12+ $9.0027 $108.0324
18+ $8.7213 $156.9834
24+ $8.4400 $202.5600
31+ $8.1587 $252.9197
42+ $7.3147 $307.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess