EN
  • EN
  • DE

PIC24FJ128GL302-E/ML

Part No PIC24FJ128GL302-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001415-PIC24FJ128GL302-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GL302-E/ML CAD Model

Description

Microchip Technology's PIC24FJ128GL302-E/ML

The PIC24FJ128GL302-E/ML is a high-performance, 16-bit microcontroller from the renowned Microchip Technology, designed for power-constrained and space-limited applications. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption, advanced analog features, and versatile peripherals, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • High-Performance CPU: The core of the PIC24FJ128GL302-E/ML operates at up to 16 MIPS, providing a perfect balance between power consumption and processing capability. Its 16-bit architecture ensures efficient handling of complex algorithms and control tasks.
  • Memory Configuration: With 128KB of Flash memory and 8KB of SRAM, this microcontroller offers ample space for application code and data storage, supporting sophisticated functionalities and multitasking without the need for external memory components.
  • Robust Peripheral Set: It includes a variety of integrated peripherals such as UART, SPI, and I²C serial communication interfaces, multiple timers, and PWM outputs, enabling the development of complex embedded solutions without additional components.
  • Advanced Analog Features: The device boasts a 10-bit, up to 24-channel Analog-to-Digital Converter (ADC), which provides precise analog signal measurement for sensor interfacing and data acquisition tasks.
  • Flexible Power Management: Its multiple power modes and on-the-fly switching capabilities allow for efficient power management, which is critical for battery-powered and portable devices.
  • Extended Temperature Range: The microcontroller is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Compact Package: The PIC24FJ128GL302-E/ML comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

Due to its versatile feature set and compact size, the PIC24FJ128GL302-E/ML is suitable for a variety of applications, including industrial control systems, automotive electronics, medical devices, Internet of Things (IoT) endpoints, and portable consumer electronics.

Overall, the PIC24FJ128GL302-E/ML microcontroller is a testament to Microchip Technology's commitment to providing advanced and reliable solutions for the embedded market, combining performance, functionality, and power efficiency in a small package.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess