EN
  • EN
  • DE

PIC24FJ16GA002-I/SO

Part No PIC24FJ16GA002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792228-PIC24FJ16GA002-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ16GA002
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002-I/SO CAD Model

Description

The PIC24FJ16GA002-I/SO is a high-performance, 16-bit microcontroller from Microchip Technology, crafted to deliver exceptional power efficiency and versatility for a wide range of embedded applications. This microcontroller is based on Microchip's modified Harvard architecture that allows it to execute instructions with speed and efficiency, making it an ideal choice for advanced control systems, sensory applications, and various other sophisticated electronic products.

Key Features:

  • Core: 16-bit PIC24F CPU, up to 32 MHz clock speed, delivering 16 MIPS of performance that can handle complex tasks with ease.
  • Memory: Features 16 KB of flash memory and 2 KB of RAM, providing ample space for application code and data storage without external memory components.
  • I/O Pins: Equipped with 21 versatile input/output pins, allowing for flexible connection to peripherals and other circuitry.
  • Communication Interfaces: Includes I2C, SPI, and UART modules for full-duplex, serial communication with other devices.
  • Analog Features: Comes with 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels, making it suitable for interfacing with various sensors and analog signals.
  • Timers: Multiple 16-bit timers and an RTCC (Real-Time Clock and Calendar) provide timing and scheduling capabilities.
  • Power Management: Offers multiple power management modes to optimize power consumption for battery-powered and power-sensitive applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Available in a space-saving 28-pin SOIC (Small Outline Integrated Circuit) package, suitable for compact PCB layouts.

Applications:

The PIC24FJ16GA002-I/SO microcontroller is adept at serving in applications such as industrial control systems, automotive electronics, medical devices, IoT (Internet of Things) gadgets, and consumer electronics. Its robust feature set and power efficiency make it a go-to solution for designers looking for a microcontroller that balances performance with power consumption.

With its rich set of peripherals and interfaces, this microcontroller from Microchip Technology simplifies design processes and reduces the need for additional components, which can lead to cost savings and reduced development time. Whether you're developing a simple control system or a complex networked device, the PIC24FJ16GA002-I/SO provides a reliable and flexible foundation for your electronic projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess