EN
  • EN
  • DE

PIC24FJ192GA110-I/PT

Part No PIC24FJ192GA110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 192KB (65.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ192GA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889774-PIC24FJ192GA110-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ192GA110-I/PT CAD Model

Description

The PIC24FJ192GA110-I/PT is a high-performance microcontroller (MCU) from the renowned manufacturer Microchip Technology. Designed for power efficiency and robust processing capabilities, this device is part of the PIC24F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features:

  • Core: This MCU is built around a 16-bit modified Harvard architecture, providing a balanced combination of processing power and power efficiency. The core operates at a maximum speed of 32 MHz, delivering the computational performance required for complex algorithms and control systems.
  • Memory: The PIC24FJ192GA110-I/PT comes with 192 KB of Flash memory and 16 KB of RAM, offering ample space for program storage and sufficient RAM for runtime operations, making it ideal for applications with significant code and data processing requirements.
  • I/O and Peripherals: It features an extensive set of peripherals including UART, SPI, I2C modules for serial communication, as well as 16-bit timers, input capture, output compare, and PWM modules for precise timing and control tasks. Additionally, it has an onboard 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Package: The device is available in a 100-pin Thin Quad Flat Pack (TQFP) package, which is suitable for space-constrained applications while still offering a generous number of I/O pins for interfacing with external components.
  • Temperature Range: This MCU operates over an industrial temperature range (-40°C to 85°C), ensuring reliability and performance even in harsh environmental conditions.
  • Power Management: It includes power-saving features such as multiple idle modes and a Doze mode, allowing developers to optimize the power consumption for battery-powered or energy-sensitive applications.

Applications:

The PIC24FJ192GA110-I/PT is a versatile MCU that can be used in a wide range of applications. Its robust feature set makes it particularly well-suited for:

  • Advanced motor control systems
  • Industrial automation and process control
  • Automotive and transportation systems
  • Smart sensors and instrumentation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its combination of performance, memory, and peripherals, the PIC24FJ192GA110-I/PT from Microchip Technology is a solid choice for designers looking to create sophisticated and reliable systems in a variety of market segments.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0594 $50.1188
5+ $20.5616 $102.8080
8+ $19.9191 $159.3528
11+ $19.2765 $212.0415
14+ $18.6340 $260.8760
18+ $16.7063 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess