EN
  • EN
  • DE
  • IT

PIC24FJ256GA406-I/MR

Part No PIC24FJ256GA406-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b/12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC24FJ256GA406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379475-PIC24FJ256GA406-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA406-I/MR CAD Model

Description

Microchip Technology's PIC24FJ256GA406-I/MR Microcontroller

The PIC24FJ256GA406-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 16-bit MCU is designed to deliver the perfect balance between power consumption and processing capability, making it an ideal choice for embedded system designers looking for a reliable and robust control solution.

At the heart of the PIC24FJ256GA406-I/MR lies a powerful CPU core, capable of executing instructions at a maximum speed of 16 MIPS (Million Instructions Per Second). This ensures swift and responsive operation, which is crucial for time-sensitive tasks and real-time processing requirements. The MCU comes with an impressive 256 KB of Flash memory and 16 KB of RAM, providing ample space for application code and data storage.

This microcontroller also boasts a variety of integrated peripherals that enhance its functionality. These include:

  • Multiple serial communication interfaces such as UART, SPI, and I2C, facilitating easy data exchange with other devices.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for accurate analog signal measurement and conversion.
  • Charge Time Measurement Unit (CTMU) for precision time measurement and capacitive touch sensing applications.
  • Five 16-bit timers and two 32-bit timers, providing a robust timing system for event management and PWM generation.

The PIC24FJ256GA406-I/MR also includes advanced features like Direct Memory Access (DMA), which streamlines data transfer processes without burdening the CPU, and a Real-Time Clock and Calendar (RTCC) for time-sensitive applications. The MCU operates at a wide voltage range of 2.0V to 3.6V, ensuring compatibility with various power sources and system designs.

Encased in a compact 64-pin QFN package, the PIC24FJ256GA406-I/MR is designed for space-constrained applications while still offering the full functionality of larger MCUs. With its extended temperature range and robust design, this microcontroller is well-suited for industrial, automotive, and consumer electronics applications where reliability and performance are paramount.

Overall, the PIC24FJ256GA406-I/MR from Microchip Technology is a feature-rich and reliable MCU choice for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess