EN
  • EN
  • DE

PIC24FJ256GA702-I/SS

Part No PIC24FJ256GA702-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001201-PIC24FJ256GA702-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Product Status Active
Base Product Number PIC24FJ256GA702
Supplier Device Package 28-SSOP
Package / Case 28-SSOP (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA702-I/SS CAD Model

Description

Product Overview: PIC24FJ256GA702-I/SS

The PIC24FJ256GA702-I/SS is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology. This 16-bit MCU is a member of the PIC24F family, renowned for its robust performance, low power consumption, and versatility in handling a wide range of embedded applications. The PIC24FJ256GA702-I/SS is equipped with a host of features that make it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • Core: 16-bit PIC24F CPU
  • Speed: Up to 32 MHz internal oscillator
  • Flash Memory: 256 KB
  • RAM: 16 KB
  • EEPROM: Emulation available
  • I/O Pins: 28 with multiple remappable functions
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I²C, SPI, UART
  • Analog Features: 10-bit ADC with up to 24 channels
  • Operating Voltage Range: 2.0V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Package: SSOP-28

Advanced Peripherals:

The PIC24FJ256GA702-I/SS comes with advanced peripherals that support a variety of functions. It includes Charge Time Measurement Unit (CTMU) for touch sensing, Real-Time Clock and Calendar (RTCC) for timekeeping, and Peripheral Pin Select (PPS) for flexible pin mapping, allowing designers to optimize the layout of their PCBs.

Power Management:

With its low-power design, the microcontroller supports multiple power modes, including run, idle, and sleep modes, which enable power-saving strategies critical for battery-powered applications. The device also features an on-chip voltage regulator and a Power-on Reset (POR) for reliable operation.

Development Support:

Microchip provides extensive support for development with the PIC24FJ256GA702-I/SS, including the MPLAB® X Integrated Development Environment (IDE), MPLAB® Code Configurator (MCC) for simplified configuration, and a wide range of development boards. This ensures a smooth and efficient development process from prototype to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess