EN
  • EN
  • DE

PIC24FJ256GA704-I/PT

Part No PIC24FJ256GA704-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44TQFP / PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24FJ256GA704
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 999166-PIC24FJ256GA704-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA704-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA704-I/PT Microcontroller

The PIC24FJ256GA704-I/PT is a feature-rich 16-bit microcontroller designed by Microchip Technology, tailored for a variety of applications that demand low power consumption, high performance, and versatile I/O capabilities. This microcontroller is part of the popular PIC24F family, which is well-known for its robust architecture, enhanced peripherals, and ease of use, making it an ideal choice for embedded system designers.

Key Features

  • High Performance: With a 16-bit modified Harvard architecture, the PIC24FJ256GA704-I/PT provides a balanced combination of processing power and efficiency, capable of executing up to 16 MIPS (Million Instructions Per Second) at 32MHz, ensuring smooth operation for complex tasks.
  • Generous Memory: Equipped with 256KB of Flash memory and 16KB of RAM, this microcontroller offers ample space for application code and data storage, supporting intricate programs and data-intensive operations.
  • Advanced Peripherals: A suite of built-in peripherals enhances the functionality of the microcontroller, including UART, SPI, and I2C serial communication interfaces, multiple 16-bit timers, and a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, to name a few.
  • Flexible Power Management: The device features multiple power modes, including Idle and Sleep modes, which enable significant power savings, making it ideal for battery-operated or power-conscious applications.
  • Extended Temperature Range: The PIC24FJ256GA704-I/PT operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Package and I/O: The microcontroller comes in a 44-pin TQFP (Thin Quad Flat Package) with up to 35 General Purpose I/O pins, providing flexibility in connecting with external devices and interfacing with various components.

Applications

The versatility of the PIC24FJ256GA704-I/PT makes it suitable for a wide array of applications, including industrial control systems, automotive electronics, medical devices, Internet of Things (IoT) gadgets, and consumer electronics. Its robust feature set ensures developers can implement complex algorithms, interface with sensors and actuators, and maintain communication with other digital systems.

Whether you're designing a sophisticated control system or a simple user interface, the PIC24FJ256GA704-I/PT from Microchip Technology provides a solid foundation for your project, combining performance, efficiency, and adaptability in a single chip.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6512 $53.2096
19+ $5.4574 $103.6906
29+ $5.2869 $153.3201
40+ $5.1163 $204.6520
51+ $4.9458 $252.2358
68+ $4.4342 $301.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess