EN
  • EN
  • DE

PIC24FJ256GB110-I/PT

Part No PIC24FJ256GB110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 210146-PIC24FJ256GB110-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB110-I/PT CAD Model

Description

Product Overview: PIC24FJ256GB110-I/PT

The PIC24FJ256GB110-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and suitability for a wide range of applications. This particular model is part of the PIC24F family and is designed to offer an optimal balance between power efficiency and processing capability.

Key Features:

  • Core: The MCU is built around a 16-bit PIC24F core with a maximum speed of 32 MHz, providing efficient handling of computational tasks and control operations.
  • Memory: It comes with 256 KB of flash memory, which is ample space for complex programs, and 16 KB of RAM for temporary data storage and operational tasks.
  • I/O and Peripherals: The device includes an extensive set of peripherals, including UART, SPI, I2C modules for serial communication, as well as several 16-bit timers, input capture, and output compare/PWM modules. It also features a 10-bit, 16-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • USB Connectivity: One of the standout features of the PIC24FJ256GB110-I/PT is its USB 2.0 On-The-Go (OTG) capabilities, allowing it to act as either a host or a device in USB communication.
  • Power Management: With multiple power management options, this MCU is designed to optimize power consumption for battery-powered and power-sensitive applications.
  • Package: The microcontroller is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and saves space on printed circuit boards.
  • Temperature Range: It operates within the Industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The versatile nature of the PIC24FJ256GB110-I/PT makes it ideal for a variety of applications, including industrial control systems, medical devices, smart sensors, automotive electronics, and IoT (Internet of Things) devices. Its USB OTG feature is particularly useful for portable devices that require flexible connectivity options.

With its robust set of features and Microchip's commitment to quality, the PIC24FJ256GB110-I/PT is a reliable choice for designers and engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8165 $51.2660
10+ $10.5161 $105.1610
15+ $10.1875 $152.8125
21+ $9.8589 $207.0369
27+ $9.5303 $257.3181
36+ $8.5444 $307.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess