EN
  • EN
  • DE

PIC24FJ48GA002-I/ML

Part No PIC24FJ48GA002-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
The number of I/O 21
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number PIC24FJ48GA002
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 711687-PIC24FJ48GA002-I/ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA002-I/ML CAD Model

Description

Microchip Technology's PIC24FJ48GA002-I/ML Microcontroller

The PIC24FJ48GA002-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 16-bit MCU is part of the popular PIC24F family, well-known for their robust architecture, power efficiency, and ease of use. The PIC24FJ48GA002-I/ML is a versatile component suitable for a wide range of applications, including industrial control systems, automotive electronics, medical devices, and IoT applications.

Key features of the PIC24FJ48GA002-I/ML include:

  • High-Performance CPU: The device possesses a modified Harvard architecture with an up to 16 MIPS performance at 32 MHz. This ensures swift processing and execution of instructions, making it ideal for complex algorithms and real-time processing.
  • Memory: It comes equipped with 48 KB of Flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Rich Peripheral Set: The MCU includes a variety of built-in peripherals such as timers, input capture, output compare, PWM, I2C, SPI, and UART modules, which facilitate the development of multifaceted embedded systems without the need for additional components.
  • Power Management: Featuring multiple power-saving modes, this MCU is designed for energy-sensitive applications, enabling efficient power management to extend battery life.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, the PIC24FJ48GA002-I/ML is reliable in harsh environmental conditions.
  • Package: The MCU is available in a 28-pin QFN package, which is not only compact but also suitable for space-constrained applications.
  • Serial Communication: Its serial communication modules support a broad range of protocols, ensuring easy integration with other devices and systems.

With its robust design and extensive feature set, the PIC24FJ48GA002-I/ML is an excellent choice for developers looking to create sophisticated and reliable embedded systems. Microchip Technology also provides comprehensive development tools and software libraries to support the PIC24F series, simplifying the design process and reducing time to market.

Whether you're developing a new product or upgrading an existing system, the PIC24FJ48GA002-I/ML offers the performance, flexibility, and reliability required to meet the challenges of today's technological demands.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8969 $56.9070
65+ $1.5565 $101.1725
100+ $1.5078 $150.7800
140+ $1.4592 $204.2880
180+ $1.4106 $253.9080
240+ $1.2646 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess