EN
  • EN
  • DE

LT1247CN8#PBF

Part No LT1247CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4V ~ 25V
Frequency - Switching 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 100°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1020586-LT1247CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1247CN8#PBF CAD Model

Description

The LT1247CN8#PBF is a high-performance PWM (Pulse Width Modulation) controller from Analog Devices Inc., designed to offer efficient power conversion and regulation in a wide range of applications. This integrated circuit is housed in an 8-lead PDIP (Plastic Dual In-line Package) and is characterized by its robustness, versatility, and ease of use, making it an ideal choice for engineers and designers working on power supply systems.

Key Features

  • High Frequency Operation: The LT1247CN8#PBF can operate at high switching frequencies, allowing for smaller external components, reduced power loss, and improved efficiency.
  • Low Start-Up Current: This controller is designed with a low start-up current requirement, which minimizes the drain on the power source during the initial power-up phase.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 500kHz, providing flexibility to tailor the PWM to specific application needs.
  • Current Mode Control: Offering excellent transient response and cycle-by-cycle current limiting, the current mode control ensures reliable performance under varying load conditions.
  • Automatic Burst Mode Operation: This feature allows for high efficiency at low output loads by reducing the switching frequency to minimize quiescent current draw.

Applications

The LT1247CN8#PBF is suitable for a broad array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1247CN8#PBF is manufactured to meet the highest industry standards, ensuring stable performance and longevity in critical applications. The lead (Pb)-free finish of the part number LT1247CN8#PBF indicates compliance with RoHS (Restriction of Hazardous Substances) regulations, making it suitable for use in environmentally sensitive applications.

With its advanced features and proven performance, the LT1247CN8#PBF from Analog Devices Inc. stands out as a superior choice for power management solutions that demand efficiency, precision, and reliability.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess