EN
  • EN
  • DE

PIC24FJ48GA004T-I/ML

Part No PIC24FJ48GA004T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24F
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24FJ48GA004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930570-PIC24FJ48GA004T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA004T-I/ML CAD Model

Description

Product Overview: PIC24FJ48GA004T-I/ML

The PIC24FJ48GA004T-I/ML is a high-performance microcontroller unit (MCU) produced by Microchip Technology. This particular model is part of the PIC24F family, which is renowned for its optimized blend of power efficiency and computational speed. The PIC24FJ48GA004T-I/ML is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Core: 16-bit PIC24F CPU
  • Memory: 48 KB Flash and 8 KB RAM for robust application storage and efficient data handling.
  • Speed: Up to 32 MHz internal oscillator, providing swift processing capabilities for time-sensitive tasks.
  • Operating Voltage: 1.8V to 3.6V, making it suitable for low-power and battery-powered applications.
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: 44-pin QFN (Quad Flat No-lead) package for a compact footprint and efficient board space utilization.
  • I/O Ports: Versatile I/O options with up to 35 General Purpose I/O pins.
  • Peripherals: Integrated features include timers, input capture, output compare, PWM, UART, SPI, and I2C modules for comprehensive system control and communication.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor interfacing and data acquisition.
  • Debugging: Built-in In-Circuit Debugger (ICD) with in-circuit serial programming (ICSP) capabilities for streamlined development and maintenance.

Applications

The PIC24FJ48GA004T-I/ML is adept at handling complex tasks in embedded systems. Its robust feature set makes it ideal for applications such as:

  • Automotive systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its combination of performance, power efficiency, and extensive peripheral integration, the PIC24FJ48GA004T-I/ML from Microchip Technology is an ideal microcontroller solution for designers looking to balance functionality and size constraints without compromising on quality and reliability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess