EN
  • EN
  • DE
  • IT

PIC24FJ48GA004T-I/PT

Part No PIC24FJ48GA004T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP  /  PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24FJ48GA004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ48GA004T-I/PTTR,PIC24FJ48GA004T-I/PTDKR,PIC24FJ48GA004T-I/PTCT,PIC24FJ48GA004T-I/PT-ND
Standard Package 1,200
Win Source Part Number 995097-PIC24FJ48GA004T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA004T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ48GA004T-I/PT Microcontroller

The PIC24FJ48GA004T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology's renowned PIC24F series. This microcontroller is designed for power-efficient applications that require advanced communication, real-time control, and robust operation in industrial, automotive, and consumer markets.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture with an up to 16 MIPS performance at 3.3V. Its CPU operates at a maximum frequency of 32 MHz, providing a perfect balance between speed and power consumption.
  • Memory: It comes equipped with 48KB of Flash memory and 8KB of RAM, which is more than sufficient for complex algorithms and data buffering in embedded applications.
  • Digital Communication: The PIC24FJ48GA004T-I/PT supports various serial communication interfaces, including I²C™, SPI, and UART, allowing for flexible integration into different systems.
  • Timers and PWM: Multiple timers, including 16-bit and 32-bit timers, as well as PWM modules, make it an excellent choice for precision control applications such as motor control and power conversion.
  • Analog Features: It also boasts a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), ensuring accurate analog signal measurement and conversion.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The microcontroller is available in a 44-pin TQFP package, which is suitable for space-constrained applications.

Advanced Peripherals:

The PIC24FJ48GA004T-I/PT incorporates Charge Time Measurement Unit (CTMU) for capacitive touch applications, Real-Time Clock/Calendar (RTCC) for time-sensitive operations, and Peripheral Pin Select (PPS) that allows more flexibility in mapping digital I/O to optimize board layout.

Development Support:

Microchip provides extensive support for development with the PIC24FJ48GA004T-I/PT, including integrated development environments (IDEs) like MPLAB X, compilers, and a range of development boards. This ensures a smooth and efficient development process from prototype to production.

Whether you're designing an advanced automotive system, a power-efficient IoT device, or a sophisticated industrial control application, the PIC24FJ48GA004T-I/PT microcontroller offers a versatile and reliable solution that engineers and developers can trust.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9876 $51.6776
62+ $1.6309 $101.1158
95+ $1.5799 $150.0905
131+ $1.5290 $200.2990
170+ $1.4780 $251.2600
227+ $1.3251 $300.7977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess